Penn-Union Corp. Bar To Flat Surface Post SSS-0A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS-0A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS-0A1
Bar To Flat Surface Post SSS-0A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 3/8 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS-0A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details