SSLB1212F -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SSLB1212F
Description
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/4 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
Description
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/4 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
Datasheet
Suppliers
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/4 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
- BRONZE MATERIAL
- 5-1/4 INCH
- 3 INCH PAD WIDTH
- 1-1/4 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- WITH SINGLE BOLT CLAMP
- SSLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SSLB1212F |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Amphenol Communications Solutions
Terminal Type
Specialty
Features
RoHS
View Details
2 suppliers
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Terminal Type
Wire Lug
Material
Copper
> AWG 0
4-3/0
View Details