SSLB1112F -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SSLB1112F
Description
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
Description
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
Datasheet
Suppliers
BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
WITH SINGLE BOLT CLAMP
SSLB MODEL
- BRONZE MATERIAL
- 5-1/4 INCH
- 3 INCH PAD WIDTH
- 1-1/8 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- WITH SINGLE BOLT CLAMP
- SSLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SSLB1112F |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Butt Terminal
Material
Copper
Features
Insulated
View Details