SSLB1014D -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SSLB1014D
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5 INCH
2 INCH PAD WIDTH
1 INCH-14 TPI STUD SIZE
2 NEMA DRILLED PAD HOLE(S)
1/4 INCH PAD THICKNESS
SSLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5 INCH
2 INCH PAD WIDTH
1 INCH-14 TPI STUD SIZE
2 NEMA DRILLED PAD HOLE(S)
1/4 INCH PAD THICKNESS
SSLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5 INCH
2 INCH PAD WIDTH
1 INCH-14 TPI STUD SIZE
2 NEMA DRILLED PAD HOLE(S)
1/4 INCH PAD THICKNESS
SSLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 5 INCH
- 2 INCH PAD WIDTH
- 1 INCH-14 TPI STUD SIZE
- 2 NEMA DRILLED PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- SSLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SSLB1014D |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
4 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Lug; Banana
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details