Penn-Union Corp. Equipment Stud to Flat Bar SSLB0611D

Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/4 INCH 2 INCH PAD WIDTH 5/8 INCH-11 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
Datasheet
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/4 INCH 2 INCH PAD WIDTH 5/8 INCH-11 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Flat Bar - SSLB0611D - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Flat Bar
SSLB0611D
Equipment Stud to Flat Bar SSLB0611D
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/4 INCH 2 INCH PAD WIDTH 5/8 INCH-11 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
  • CAST HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-1/4 INCH
  • 2 INCH PAD WIDTH
  • 5/8 INCH-11 TPI STUD SIZE
  • 2 NEMA DRILLED PAD HOLE(S)
  • 1/4 INCH PAD THICKNESS
  • SSLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSLB0611D
Product Name Equipment Stud to Flat Bar
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details