Penn-Union Corp. Mechanical Cable Lug SLU706PK

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU706PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU706PK
Mechanical Cable Lug SLU706PK
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/16 INCH OVERALL LENGTH
  • 8 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 11/16 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • STANDARD PACKAGE 6 PER PACK
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU706PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details