Penn-Union Corp. Mechanical Cable Lug SLU703B

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU703B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU703B
Mechanical Cable Lug SLU703B
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/16 INCH OVERALL LENGTH
  • 8 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 11/16 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • STANDARD PACKAGE 3 PER BAG
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU703B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data