Penn-Union Corp. Mechanical Cable Lug SLU70

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU70 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU70
Mechanical Cable Lug SLU70
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/16 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 17/64 INCH STUD SIZE
  • 11/16 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU70
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data