Penn-Union Corp. Mechanical Cable Lug SLU650

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 MCM STRANDED MIN. CONDUCTOR SIZE 1000 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 2-1/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 MCM STRANDED MIN. CONDUCTOR SIZE 1000 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 2-1/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU650 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU650
Mechanical Cable Lug SLU650
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 MCM STRANDED MIN. CONDUCTOR SIZE 1000 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 2-1/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 600 MCM STRANDED MIN. CONDUCTOR SIZE
  • 1000 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 17/32 INCH STUD SIZE
  • 2-1/8 INCH L X 2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details