V BOTTOM COLLAR TYPE
ELECTROLYTIC COPPER MATERIAL
1-1/8 INCH OVERALL LENGTH
14 AWG STRANDED MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
9/16 INCH L X 3/8 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
STANDARD PACKAGE 6 PER PACK
SLU MODEL
Penn-Union Corp.
Done
Datasheet
Description
V BOTTOM COLLAR TYPE
ELECTROLYTIC COPPER MATERIAL
1-1/8 INCH OVERALL LENGTH
14 AWG STRANDED MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
9/16 INCH L X 3/8 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
STANDARD PACKAGE 6 PER PACK
SLU MODEL
V BOTTOM COLLAR TYPE
ELECTROLYTIC COPPER MATERIAL
1-1/8 INCH OVERALL LENGTH
14 AWG STRANDED MIN. CONDUCTOR SIZE
6 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
9/16 INCH L X 3/8 INCH W PAD SIZE
1 PAD HOLE(S)
SLOTTED SCREW SCREW TYPE
STANDARD PACKAGE 6 PER PACK
SLU MODEL