Penn-Union Corp. Mechanical Cable Lug SLU353B

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 9/16 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 9/16 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU353B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU353B
Mechanical Cable Lug SLU353B
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 9/16 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 9/16 INCH L X 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • STANDARD PACKAGE 3 PER BAG
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU353B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details