Penn-Union Corp. Mechanical Cable Lug SLU35

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1.31 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG STANDARD MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 0.38 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1.31 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG STANDARD MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 0.38 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU35 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU35
Mechanical Cable Lug SLU35
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1.31 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG STANDARD MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 0.38 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1.31 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG STANDARD MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CSA APPROVAL
  • 0.38 INCH W X 0.07 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SLOT SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU35
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details