Penn-Union Corp. Mechanical Cable Lug SLU300

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-7/32 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-7/32 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU300 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU300
Mechanical Cable Lug SLU300
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-7/32 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-7/32 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1-9/16 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details