Penn-Union Corp. Mechanical Cable Lug SLU256PK

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU256PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU256PK
Mechanical Cable Lug SLU256PK
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 6 PER PACK SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 15/16 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 15/32 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • STANDARD PACKAGE 6 PER PACK
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU256PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Insulated Ferrules - 2402.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details