Penn-Union Corp. Mechanical Cable Lug SLU253B

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU253B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU253B
Mechanical Cable Lug SLU253B
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE STANDARD PACKAGE 3 PER BAG SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 15/16 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 15/32 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED SCREW SCREW TYPE
  • STANDARD PACKAGE 3 PER BAG
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU253B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details