Penn-Union Corp. Mechanical Cable Lug SLU25

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 5/32 INCH STUD SIZE 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 5/32 INCH STUD SIZE 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU25 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU25
Mechanical Cable Lug SLU25
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 5/32 INCH STUD SIZE 15/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 15/16 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 5/32 INCH STUD SIZE
  • 15/32 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU25
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details