Penn-Union Corp. Mechanical Cable Lug SLU2251PK

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-3/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER PACK SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-3/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER PACK SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU2251PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU2251PK
Mechanical Cable Lug SLU2251PK
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-3/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER PACK SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1-3/32 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 1 PER PACK
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU2251PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details