Penn-Union Corp. Mechanical Cable Lug SLU225

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 11/32 INCH STUD SIZE 1-1/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 11/32 INCH STUD SIZE 1-1/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU225 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU225
Mechanical Cable Lug SLU225
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 11/32 INCH STUD SIZE 1-1/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 11/32 INCH STUD SIZE
  • 1-1/32 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details