Penn-Union Corp. Mechanical Cable Lug SLU175

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU175 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU175
Mechanical Cable Lug SLU175
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1-1/32 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU175
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1232-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details