Penn-Union Corp. Mechanical Cable Lug SLU1253PK

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 3 PER PACK SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 3 PER PACK SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU1253PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU1253PK
Mechanical Cable Lug SLU1253PK
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 3 PER PACK SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 8 AWG STRANDED MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 7/8 INCH L X 5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 3 PER PACK
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU1253PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details