SLB2512F -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB2512F
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-5/8 INCH
3 INCH PAD WIDTH
2-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/2 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-5/8 INCH
3 INCH PAD WIDTH
2-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/2 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-5/8 INCH
3 INCH PAD WIDTH
2-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/2 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 6-5/8 INCH
- 3 INCH PAD WIDTH
- 2-1/2 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/2 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB2512F |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details