SLB1512D -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB1512D
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-1/2 INCH
2 INCH PAD WIDTH
1-1/2 INCH-12 TPI STUD SIZE
2 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-1/2 INCH
2 INCH PAD WIDTH
1-1/2 INCH-12 TPI STUD SIZE
2 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-1/2 INCH
2 INCH PAD WIDTH
1-1/2 INCH-12 TPI STUD SIZE
2 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 6-1/2 INCH
- 2 INCH PAD WIDTH
- 1-1/2 INCH-12 TPI STUD SIZE
- 2 PAD HOLE(S)
- 3/8 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB1512D |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details