SLB1112E -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB1112E
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
7 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
7 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
7 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/8 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 7 INCH
- 4 INCH PAD WIDTH
- 1-1/8 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 3/8 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB1112E |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details