SLB11122E -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB11122E
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-7/8 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-7/8 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
6-7/8 INCH
4 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 6-7/8 INCH
- 4 INCH PAD WIDTH
- 1-1/8 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB11122E |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.7500 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details