SLB0611D -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB0611D
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
5/8 INCH-11 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
5/8 INCH-11 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
5/8 INCH-11 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 5-1/4 INCH
- 2 INCH PAD WIDTH
- 5/8 INCH-11 TPI STUD SIZE
- 2 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB0611D |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.7500 mm2
View Details