SLB0513D -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB0513D
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
2 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
2 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 5-1/4 INCH
- 2 INCH PAD WIDTH
- 1/2 INCH-13 TPI STUD SIZE
- 2 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB0513D |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details