Penn-Union Corp. Compression Cable Lug SL250

Description
ELECTROLYTIC COPPER MATERIAL 2-21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH UL APPROVAL 250 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2-21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH UL APPROVAL 250 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL250 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL250
Compression Cable Lug SL250
ELECTROLYTIC COPPER MATERIAL 2-21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH UL APPROVAL 250 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2-21/32 INCH OVERALL LENGTH
  • 31/32 INCH BARREL LENGTH
  • UL APPROVAL
  • 250 MCM CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 1-1/4 INCH L X 1-3/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL250
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details