Penn-Union Corp. Compression Cable Lug SL25

Description
ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 10 AWG STRANDED CONDUCTOR SIZE 11/64 INCH STUD SIZE 15/32 INCH L X 1/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 10 AWG STRANDED CONDUCTOR SIZE 11/64 INCH STUD SIZE 15/32 INCH L X 1/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL25 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL25
Compression Cable Lug SL25
ELECTROLYTIC COPPER MATERIAL 15/16 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 10 AWG STRANDED CONDUCTOR SIZE 11/64 INCH STUD SIZE 15/32 INCH L X 1/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 15/16 INCH OVERALL LENGTH
  • 11/32 INCH BARREL LENGTH
  • UL APPROVAL
  • 10 AWG STRANDED CONDUCTOR SIZE
  • 11/64 INCH STUD SIZE
  • 15/32 INCH L X 1/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL25
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data