ELECTROLYTIC COPPER MATERIAL
2-3/8 INCH OVERALL LENGTH
27/32 INCH BARREL LENGTH
UL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1-5/32 INCH L X 31/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL
Penn-Union Corp.
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
2-3/8 INCH OVERALL LENGTH
27/32 INCH BARREL LENGTH
UL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1-5/32 INCH L X 31/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL
ELECTROLYTIC COPPER MATERIAL
2-3/8 INCH OVERALL LENGTH
27/32 INCH BARREL LENGTH
UL APPROVAL
4/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1-5/32 INCH L X 31/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL