ELECTROLYTIC COPPER MATERIAL
2-1/8 INCH OVERALL LENGTH
25/32 INCH BARREL LENGTH
UL APPROVAL
3/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1 INCH L X 29/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL
Penn-Union Corp.
Done
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL
2-1/8 INCH OVERALL LENGTH
25/32 INCH BARREL LENGTH
UL APPROVAL
3/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1 INCH L X 29/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL
ELECTROLYTIC COPPER MATERIAL
2-1/8 INCH OVERALL LENGTH
25/32 INCH BARREL LENGTH
UL APPROVAL
3/0 AWG STRANDED CONDUCTOR SIZE
13/32 INCH STUD SIZE
1 INCH L X 29/32 INCH W PAD SIZE
1 PAD HOLE(S)
SL MODEL