Penn-Union Corp. Compression Cable Lug SL150

Description
ELECTROLYTIC COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 13/32 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 13/32 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL150 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL150
Compression Cable Lug SL150
ELECTROLYTIC COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH UL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 13/32 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2 INCH OVERALL LENGTH
  • 11/16 INCH BARREL LENGTH
  • UL APPROVAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 15/16 INCH L X 13/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL150
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details