Penn-Union Corp. Compression Cable Lug SL125

Description
ELECTROLYTIC COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 11/32 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 11/32 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL125 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL125
Compression Cable Lug SL125
ELECTROLYTIC COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH UL APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 11/32 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 9/16 INCH BARREL LENGTH
  • UL APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 13/16 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL125
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data