Description
FLANGED TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
#6 STUD SIZE
NYLON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
SIZE 0.91 INCH LENGTH X 0.34 INCH WIDTH
BUTTED SEAM BARREL WITH BRASS SLEEVE
MATERIAL ELECTROLYTIC TIN PLATED COPPER
SF MODEL