Description
FLANGED TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
#10 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
SIZE 1.03 INCH LENGTH X 0.39 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER
SF MODEL