Description
FLANGED TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
#6 STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
SIZE 3/4 INCH LENGTH X 0.39 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER
SF MODEL