Penn-Union Corp. Bar To Flat Surface Post SDS9

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS9 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS9
Bar To Flat Surface Post SDS9
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 5/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 1 AWG STRANDED TO 350 MCM CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1-1/4 INCH BODY HEX SIZE
  • 1-1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS9
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details