Penn-Union Corp. Bar To Flat Surface Post SDS8

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/8 INCH BODY HEX SIZE 1-3/8 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/8 INCH BODY HEX SIZE 1-3/8 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS8 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS8
Bar To Flat Surface Post SDS8
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 5/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/8 INCH BODY HEX SIZE 1-3/8 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 5/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1-1/8 INCH BODY HEX SIZE
  • 1-3/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS8
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Blade Terminals - 1787245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details