Penn-Union Corp. Bar To Flat Surface Post SDS12

Description
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 1-1/8 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE FEMALE SDS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 1-1/8 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE FEMALE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS12 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS12
Bar To Flat Surface Post SDS12
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 1-1/8 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE FEMALE SDS MODEL
  • BRONZE MATERIAL
  • CABLE TO SERVICE POST USED ON
  • 1-1/8 INCH STUD LENGTH
  • 6 PER CARTON STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 500 TO 1000 MCM CONDUCTOR SIZE
  • 1 INCH-8 TPI STUD DIAMETER
  • 2-3/8 INCH BODY HEX SIZE
  • 2-5/8 INCH NUT HEX SIZE
  • CABLE TYPE FEMALE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS12
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details