Penn-Union Corp. Bar To Flat Surface Post SCS2A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS2A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS2A1
Bar To Flat Surface Post SCS2A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH-18 TPI STUD DIAMETER
  • 9/16 INCH BODY HEX SIZE
  • 3/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS2A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details