Penn-Union Corp. Bar To Flat Surface Post SCS2

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 9/16 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 9/16 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS2 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS2
Bar To Flat Surface Post SCS2
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 9/16 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 9/16 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH-18 TPI STUD DIAMETER
  • 9/16 INCH BODY HEX SIZE
  • 3/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS2
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details