Penn-Union Corp. Bar To Flat Surface Post SCS12

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS12 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS12
Bar To Flat Surface Post SCS12
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-1/2 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 500 TO 1000 MCM CONDUCTOR SIZE
  • 1 INCH-8 TPI STUD DIAMETER
  • 2-3/8 INCH BODY HEX SIZE
  • 2-5/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS12
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data