Penn-Union Corp. Bar To Flat Surface Post SCS11A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS11A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS11A1
Bar To Flat Surface Post SCS11A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-7/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 350 TO 750 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-7/8 INCH BODY HEX SIZE
  • 2-1/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS11A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details