Penn-Union Corp. Bar To Flat Surface Post SCS11

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS11 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS11
Bar To Flat Surface Post SCS11
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 350 TO 750 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-7/8 INCH BODY HEX SIZE
  • 2-1/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS11
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details