Penn-Union Corp. Bar To Flat Surface Post SCS10

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS10 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS10
Bar To Flat Surface Post SCS10
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-1/2 INCH BODY HEX SIZE
  • 1-13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS10
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers