Penn-Union Corp. Bar To Flat Surface Post SCS-6

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS-6 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS-6
Bar To Flat Surface Post SCS-6
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 3/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 2 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH BODY HEX SIZE
  • 1-1/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS-6
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details