Penn-Union Corp. Male Disconnect SC6B

Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - SC6B - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
SC6B
Male Disconnect SC6B
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
  • ONE PIECE, SNAP ON TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.156 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.9 INCH LENGTH X 0.156 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SC6B
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details