Penn-Union Corp. Male Disconnect SC6A

Description
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - SC6A - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
SC6A
Male Disconnect SC6A
ONE PIECE, SNAP ON TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.156 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE SC MODEL
  • ONE PIECE, SNAP ON TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.156 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.92 INCH LENGTH X 0.156 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SC6A
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details