SC4B10B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
SC4B10B
Description
BUTTED SEAM TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
10 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
Description
BUTTED SEAM TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
10 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
Datasheet
Suppliers
BUTTED SEAM TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
10 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
- BUTTED SEAM TYPE
- BLUE COLOR
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 10 STANDARD PACKAGE
- VINYL INSULATED INSULATION TYPE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SC4B10B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Threaded Post
View Details
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm2
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
8 AWG
View Details