Description
ONE PIECE, SNAP ON TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
VINYL INSULATED INSULATION TYPE
0.156 INCH TAB SIZE
COPPER PENN-CRIMPS. BRAND
DIMENSION 0.88 INCH LENGTH X 0.156 INCH WIDTH
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE
SC MODEL