SC4A25B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
SC4A25B
Description
BUTTED SEAM TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
Description
BUTTED SEAM TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
Datasheet
Suppliers
BUTTED SEAM TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
25 STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
SC MODEL
- BUTTED SEAM TYPE
- RED COLOR
- 22 AWG MIN. CONDUCTOR SIZE
- 18 AWG MAX. CONDUCTOR SIZE
- 25 STANDARD PACKAGE
- VINYL INSULATED INSULATION TYPE
- SC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SC4A25B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data